Capital Lighting, Inc. 2433-02-17 Flush Mounts-Bowl Style 413702

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Product Name: Two Light Flush Mount UPC: 093185034861 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Product Name: Two Light Flush Mount UPC: 093185034861 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2433-02-17 Flush Mounts-Bowl Style - 413702 - Capital Lighting, Inc.
Columbus, OH, USA
2433-02-17 Flush Mounts-Bowl Style
413702
2433-02-17 Flush Mounts-Bowl Style 413702
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Product Name: Two Light Flush Mount UPC: 093185034861 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chestnut
Product Name: Two Light Flush Mount
UPC: 093185034861
Category: Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413702
Product Name 2433-02-17 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details