Capital Lighting, Inc. 2432-04-27 Pendants-Bowl Style 413701

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185034847 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185034847 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2432-04-27 Pendants-Bowl Style - 413701 - Capital Lighting, Inc.
Columbus, OH, USA
2432-04-27 Pendants-Bowl Style
413701
2432-04-27 Pendants-Bowl Style 413701
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185034847 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four-Light Bowl Pendant
UPC: 093185034847
Category: Bowl Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413701
Product Name 2432-04-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details