Capital Lighting, Inc. 2520-01-40 Mini Pendants-Rod 413667

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black/Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185036827 Category: Mini Pendants Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black/Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185036827 Category: Mini Pendants Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2520-01-40 Mini Pendants-Rod - 413667 - Capital Lighting, Inc.
Columbus, OH, USA
2520-01-40 Mini Pendants-Rod
413667
2520-01-40 Mini Pendants-Rod 413667
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black/Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185036827 Category: Mini Pendants Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black/Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 093185036827
Category: Mini Pendants
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413667
Product Name 2520-01-40 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details