Capital Lighting, Inc. 2520-06-40 Mid. Chandeliers-Glass Up 413663

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Six Light Up Lighting Chandelier UPC: 093185036858 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Six Light Up Lighting Chandelier UPC: 093185036858 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2520-06-40 Mid. Chandeliers-Glass Up - 413663 - Capital Lighting, Inc.
Columbus, OH, USA
2520-06-40 Mid. Chandeliers-Glass Up
413663
2520-06-40 Mid. Chandeliers-Glass Up 413663
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Six Light Up Lighting Chandelier UPC: 093185036858 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Bulb
Type: A-15
Qty: 6
Wattage: 60
Finish: Black/Brushed Nickel
Product Name: Six Light Up Lighting Chandelier
UPC: 093185036858
Category: Chandeliers
Glass: Satin White
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413663
Product Name 2520-06-40 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details