Capital Lighting, Inc. 2521-01-32 Mini Pendants-Rod 413660

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185036889 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185036889 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2521-01-32 Mini Pendants-Rod - 413660 - Capital Lighting, Inc.
Columbus, OH, USA
2521-01-32 Mini Pendants-Rod
413660
2521-01-32 Mini Pendants-Rod 413660
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185036889 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 093185036889
Category: Mini Pendants
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413660
Product Name 2521-01-32 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details