Capital Lighting, Inc. 2544-03-11 Flush Mounts-Bowl Style 413656

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Flush Mount Ceiling Light UPC: 093185037596 Category: Flush Mounts Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Flush Mount Ceiling Light UPC: 093185037596 Category: Flush Mounts Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2544-03-11 Flush Mounts-Bowl Style - 413656 - Capital Lighting, Inc.
Columbus, OH, USA
2544-03-11 Flush Mounts-Bowl Style
413656
2544-03-11 Flush Mounts-Bowl Style 413656
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Flush Mount Ceiling Light UPC: 093185037596 Category: Flush Mounts Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Natural Iron
Product Name: Three Light Flush Mount Ceiling Light
UPC: 093185037596
Category: Flush Mounts
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413656
Product Name 2544-03-11 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details