PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Chandelier
UPC: 093185037640
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 413655 |
| Product Name | 2563-03-32 Mid. Chandeliers-Glass Up |
| Application | Residential |