Capital Lighting, Inc. 2544-02-11 Flush Mounts-Bowl Style 413654

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Natural Iron Product Name: Two Light Flush Mount Ceiling Light UPC: 093185037589 Category: Flush Mounts Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Natural Iron Product Name: Two Light Flush Mount Ceiling Light UPC: 093185037589 Category: Flush Mounts Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2544-02-11 Flush Mounts-Bowl Style - 413654 - Capital Lighting, Inc.
Columbus, OH, USA
2544-02-11 Flush Mounts-Bowl Style
413654
2544-02-11 Flush Mounts-Bowl Style 413654
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Natural Iron Product Name: Two Light Flush Mount Ceiling Light UPC: 093185037589 Category: Flush Mounts Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Natural Iron
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185037589
Category: Flush Mounts
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413654
Product Name 2544-02-11 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details