Capital Lighting, Inc. 2521-09-32 Mid. Chandeliers-Candle 413634

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185036940 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185036940 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2521-09-32 Mid. Chandeliers-Candle - 413634 - Capital Lighting, Inc.
Columbus, OH, USA
2521-09-32 Mid. Chandeliers-Candle
413634
2521-09-32 Mid. Chandeliers-Candle 413634
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185036940 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185036940
Category: Chandeliers
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413634
Product Name 2521-09-32 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details