Capital Lighting, Inc. 2523-03-40 Semi-Flush Mts.-Drum Shade 413633

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black/Brushed Nickel Product Name: Three Light Convertible Pendant UPC: 093185036964 Category: Semi Flush Mounts Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black/Brushed Nickel Product Name: Three Light Convertible Pendant UPC: 093185036964 Category: Semi Flush Mounts Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2523-03-40 Semi-Flush Mts.-Drum Shade - 413633 - Capital Lighting, Inc.
Columbus, OH, USA
2523-03-40 Semi-Flush Mts.-Drum Shade
413633
2523-03-40 Semi-Flush Mts.-Drum Shade 413633
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black/Brushed Nickel Product Name: Three Light Convertible Pendant UPC: 093185036964 Category: Semi Flush Mounts Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black/Brushed Nickel
Product Name: Three Light Convertible Pendant
UPC: 093185036964
Category: Semi Flush Mounts
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413633
Product Name 2523-03-40 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details