Capital Lighting, Inc. 2537-01-32 Sconces-Single Glass 413627

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185037404 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185037404 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2537-01-32 Sconces-Single Glass - 413627 - Capital Lighting, Inc.
Columbus, OH, USA
2537-01-32 Sconces-Single Glass
413627
2537-01-32 Sconces-Single Glass 413627
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185037404 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Sconce
UPC: 093185037404
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413627
Product Name 2537-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details