Capital Lighting, Inc. 2530-02-32 Flush Mounts-Bowl Style 413619

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041562 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041562 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2530-02-32 Flush Mounts-Bowl Style - 413619 - Capital Lighting, Inc.
Columbus, OH, USA
2530-02-32 Flush Mounts-Bowl Style
413619
2530-02-32 Flush Mounts-Bowl Style 413619
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041562 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185041562
Category: Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413619
Product Name 2530-02-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details