Capital Lighting, Inc. 2536-03-95 Pendants-Bowl Style 413609

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Three Light Bowl Pendant UPC: 093185037244 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Three Light Bowl Pendant UPC: 093185037244 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2536-03-95 Pendants-Bowl Style - 413609 - Capital Lighting, Inc.
Columbus, OH, USA
2536-03-95 Pendants-Bowl Style
413609
2536-03-95 Pendants-Bowl Style 413609
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Three Light Bowl Pendant UPC: 093185037244 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel/River Rock
Product Name: Three Light Bowl Pendant
UPC: 093185037244
Category: Bowl Pendants
Glass: White Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413609
Product Name 2536-03-95 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details