Capital Lighting, Inc. 2536-09-27 Mid. Chandeliers-Glass Up 413602

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185037343 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185037343 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2536-09-27 Mid. Chandeliers-Glass Up - 413602 - Capital Lighting, Inc.
Columbus, OH, USA
2536-09-27 Mid. Chandeliers-Glass Up
413602
2536-09-27 Mid. Chandeliers-Glass Up 413602
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185037343 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black Cherry
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185037343
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413602
Product Name 2536-09-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details