Capital Lighting, Inc. 2536-05-32 Mid. Chandeliers-Glass Up 413601

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185037299 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185037299 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2536-05-32 Mid. Chandeliers-Glass Up - 413601 - Capital Lighting, Inc.
Columbus, OH, USA
2536-05-32 Mid. Chandeliers-Glass Up
413601
2536-05-32 Mid. Chandeliers-Glass Up 413601
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185037299 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 093185037299
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413601
Product Name 2536-05-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details