Capital Lighting, Inc. LK14A-ORB Fans-Light Kits 413598

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Low Profile Amber Light Kit UPC: 98612306498 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Low Profile Amber Light Kit UPC: 98612306498 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK14A-ORB Fans-Light Kits - 413598 - Capital Lighting, Inc.
Columbus, OH, USA
LK14A-ORB Fans-Light Kits
413598
LK14A-ORB Fans-Light Kits 413598
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Low Profile Amber Light Kit UPC: 98612306498 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: JDE
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Low Profile Amber Light Kit
UPC: 98612306498
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413598
Product Name LK14A-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details