Capital Lighting, Inc. LK20-SS Fans-Light Kits 413538

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Melon Bowl Light Kit UPC: 98612755104 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Melon Bowl Light Kit UPC: 98612755104 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK20-SS Fans-Light Kits - 413538 - Capital Lighting, Inc.
Columbus, OH, USA
LK20-SS Fans-Light Kits
413538
LK20-SS Fans-Light Kits 413538
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Melon Bowl Light Kit UPC: 98612755104 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Melon Bowl Light Kit
UPC: 98612755104
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413538
Product Name LK20-SS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details