Capital Lighting, Inc. LK301T-SS Fans-Light Kits 413513

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Frosted Ribbed Ss UPC: 98612697411 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Frosted Ribbed Ss UPC: 98612697411 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK301T-SS Fans-Light Kits - 413513 - Capital Lighting, Inc.
Columbus, OH, USA
LK301T-SS Fans-Light Kits
413513
LK301T-SS Fans-Light Kits 413513
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Frosted Ribbed Ss UPC: 98612697411 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Frosted Ribbed Ss
UPC: 98612697411
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413513
Product Name LK301T-SS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details