Capital Lighting, Inc. 2505-06-27 Mid. Chandeliers-Glass Up 413482

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185036438 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185036438 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2505-06-27 Mid. Chandeliers-Glass Up - 413482 - Capital Lighting, Inc.
Columbus, OH, USA
2505-06-27 Mid. Chandeliers-Glass Up
413482
2505-06-27 Mid. Chandeliers-Glass Up 413482
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Up Lighting Chandelier UPC: 093185036438 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black Cherry
Product Name: Six Light Up Lighting Chandelier
UPC: 093185036438
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413482
Product Name 2505-06-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details