Capital Lighting, Inc. 2473-04-41 Pendants-Bowl Style 413477

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four-Light Bowl Pendant UPC: 093185035424 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four-Light Bowl Pendant UPC: 093185035424 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2473-04-41 Pendants-Bowl Style - 413477 - Capital Lighting, Inc.
Columbus, OH, USA
2473-04-41 Pendants-Bowl Style
413477
2473-04-41 Pendants-Bowl Style 413477
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four-Light Bowl Pendant UPC: 093185035424 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four-Light Bowl Pendant
UPC: 093185035424
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413477
Product Name 2473-04-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details