Capital Lighting, Inc. 2477-06-41 Pendants-Bowl Style 413472

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 39.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Bowl Pendant UPC: 093185035509 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 39.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Bowl Pendant UPC: 093185035509 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2477-06-41 Pendants-Bowl Style - 413472 - Capital Lighting, Inc.
Columbus, OH, USA
2477-06-41 Pendants-Bowl Style
413472
2477-06-41 Pendants-Bowl Style 413472
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 39.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Bowl Pendant UPC: 093185035509 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 39.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Sienna
Product Name: Six Light Bowl Pendant
UPC: 093185035509
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413472
Product Name 2477-06-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details