Capital Lighting, Inc. 2498-04-27 Semi-Flush Mts.-Bowl Style 413455

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Semi Flush Ceiling Light UPC: 093185036322 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Semi Flush Ceiling Light UPC: 093185036322 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2498-04-27 Semi-Flush Mts.-Bowl Style - 413455 - Capital Lighting, Inc.
Columbus, OH, USA
2498-04-27 Semi-Flush Mts.-Bowl Style
413455
2498-04-27 Semi-Flush Mts.-Bowl Style 413455
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Semi Flush Ceiling Light UPC: 093185036322 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Light Semi Flush Ceiling Light
UPC: 093185036322
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413455
Product Name 2498-04-27 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details