Capital Lighting, Inc. 2496-09-27 Mid. Chandeliers-Glass Up 413453

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185036278 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185036278 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2496-09-27 Mid. Chandeliers-Glass Up - 413453 - Capital Lighting, Inc.
Columbus, OH, USA
2496-09-27 Mid. Chandeliers-Glass Up
413453
2496-09-27 Mid. Chandeliers-Glass Up 413453
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185036278 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black Cherry
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185036278
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413453
Product Name 2496-09-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details