Capital Lighting, Inc. 2484-09-41 Large Chandeliers-Candle 413436

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185035806 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185035806 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2484-09-41 Large Chandeliers-Candle - 413436 - Capital Lighting, Inc.
Columbus, OH, USA
2484-09-41 Large Chandeliers-Candle
413436
2484-09-41 Large Chandeliers-Candle 413436
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185035806 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rustic Sienna
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185035806
Category: Chandeliers
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413436
Product Name 2484-09-41 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details