Capital Lighting, Inc. 2496-01-27 Mini Pendants-Rod 413428

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Mini Pendant UPC: 093185036223 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Mini Pendant UPC: 093185036223 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2496-01-27 Mini Pendants-Rod - 413428 - Capital Lighting, Inc.
Columbus, OH, USA
2496-01-27 Mini Pendants-Rod
413428
2496-01-27 Mini Pendants-Rod 413428
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Mini Pendant UPC: 093185036223 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Cherry
Product Name: One Light Mini Pendant
UPC: 093185036223
Category: Mini Pendants
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413428
Product Name 2496-01-27 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details