Capital Lighting, Inc. 2493-16-41 Large Chandeliers-Glass Shade 413421

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Rustic Sienna Product Name: 16 Light Chandelier UPC: 093185036179 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Rustic Sienna Product Name: 16 Light Chandelier UPC: 093185036179 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2493-16-41 Large Chandeliers-Glass Shade - 413421 - Capital Lighting, Inc.
Columbus, OH, USA
2493-16-41 Large Chandeliers-Glass Shade
413421
2493-16-41 Large Chandeliers-Glass Shade 413421
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Rustic Sienna Product Name: 16 Light Chandelier UPC: 093185036179 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 43.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Rustic Sienna
Product Name: 16 Light Chandelier
UPC: 093185036179
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413421
Product Name 2493-16-41 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details