Capital Lighting, Inc. 2488-03-55 Semi-Flush Mts.-Other 413413

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Ceiling Light UPC: 093185035912 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Ceiling Light UPC: 093185035912 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2488-03-55 Semi-Flush Mts.-Other - 413413 - Capital Lighting, Inc.
Columbus, OH, USA
2488-03-55 Semi-Flush Mts.-Other
413413
2488-03-55 Semi-Flush Mts.-Other 413413
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Ceiling Light UPC: 093185035912 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi Flush Ceiling Light
UPC: 093185035912
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413413
Product Name 2488-03-55 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details