Capital Lighting, Inc. 5254-01-32 Sconces-Single Glass 413384

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185039200 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185039200 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5254-01-32 Sconces-Single Glass - 413384 - Capital Lighting, Inc.
Columbus, OH, USA
5254-01-32 Sconces-Single Glass
413384
5254-01-32 Sconces-Single Glass 413384
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185039200 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Sconce
UPC: 093185039200
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413384
Product Name 5254-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details