Capital Lighting, Inc. 5084-04-32 Bathroom Fixtures-Four Lights 413367

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038234 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038234 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5084-04-32 Bathroom Fixtures-Four Lights - 413367 - Capital Lighting, Inc.
Columbus, OH, USA
5084-04-32 Bathroom Fixtures-Four Lights
413367
5084-04-32 Bathroom Fixtures-Four Lights 413367
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185038234 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Vanity Light
UPC: 093185038234
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413367
Product Name 5084-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details