Capital Lighting, Inc. 5099-01-41 Sconces-Pocket 413363

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185038289 Category: Sconces Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185038289 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5099-01-41 Sconces-Pocket - 413363 - Capital Lighting, Inc.
Columbus, OH, USA
5099-01-41 Sconces-Pocket
413363
5099-01-41 Sconces-Pocket 413363
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185038289 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Wall Sconce
UPC: 093185038289
Category: Sconces
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413363
Product Name 5099-01-41 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details