Capital Lighting, Inc. 5250-04-64 Bathroom Fixtures-Four Lights 413352

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185039125 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185039125 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5250-04-64 Bathroom Fixtures-Four Lights - 413352 - Capital Lighting, Inc.
Columbus, OH, USA
5250-04-64 Bathroom Fixtures-Four Lights
413352
5250-04-64 Bathroom Fixtures-Four Lights 413352
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185039125 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bordeaux
Product Name: Four Light Vanity Light
UPC: 093185039125
Category: Bath & Vanity
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413352
Product Name 5250-04-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details