Capital Lighting, Inc. 5082-04-41 Bathroom Fixtures-Four Lights 413345

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185038197 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185038197 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5082-04-41 Bathroom Fixtures-Four Lights - 413345 - Capital Lighting, Inc.
Columbus, OH, USA
5082-04-41 Bathroom Fixtures-Four Lights
413345
5082-04-41 Bathroom Fixtures-Four Lights 413345
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185038197 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 9.75
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Light Vanity Light
UPC: 093185038197
Category: Bath & Vanity
Glass: Patterned Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413345
Product Name 5082-04-41 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details