Capital Lighting, Inc. 5082-03-41 Bathroom Fixtures-Three Lights 413342

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185038180 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185038180 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5082-03-41 Bathroom Fixtures-Three Lights - 413342 - Capital Lighting, Inc.
Columbus, OH, USA
5082-03-41 Bathroom Fixtures-Three Lights
413342
5082-03-41 Bathroom Fixtures-Three Lights 413342
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185038180 Category: Bath & Vanity Glass: Patterned Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Vanity Light
UPC: 093185038180
Category: Bath & Vanity
Glass: Patterned Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413342
Product Name 5082-03-41 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details