Capital Lighting, Inc. 5105-05-32 Bathroom Fixtures-Five+Lights 413334

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Vanity Light UPC: 093185019806 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Vanity Light UPC: 093185019806 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5105-05-32 Bathroom Fixtures-Five+Lights - 413334 - Capital Lighting, Inc.
Columbus, OH, USA
5105-05-32 Bathroom Fixtures-Five+Lights
413334
5105-05-32 Bathroom Fixtures-Five+Lights 413334
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Vanity Light UPC: 093185019806 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Vanity Light
UPC: 093185019806
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413334
Product Name 5105-05-32 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details