Capital Lighting, Inc. 5166-05-41 Bathroom Fixtures-Five+Lights 413310

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Vanity Light UPC: 093185038609 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Vanity Light UPC: 093185038609 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5166-05-41 Bathroom Fixtures-Five+Lights - 413310 - Capital Lighting, Inc.
Columbus, OH, USA
5166-05-41 Bathroom Fixtures-Five+Lights
413310
5166-05-41 Bathroom Fixtures-Five+Lights 413310
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Vanity Light UPC: 093185038609 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Vanity Light
UPC: 093185038609
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413310
Product Name 5166-05-41 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details