Capital Lighting, Inc. LK107ES-BNZ Fans-Light Kits 413298

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Bronze Product Name: Low Profile Energy Saving Bnz UPC: 98612075691 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Bronze Product Name: Low Profile Energy Saving Bnz UPC: 98612075691 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK107ES-BNZ Fans-Light Kits - 413298 - Capital Lighting, Inc.
Columbus, OH, USA
LK107ES-BNZ Fans-Light Kits
413298
LK107ES-BNZ Fans-Light Kits 413298
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Bronze Product Name: Low Profile Energy Saving Bnz UPC: 98612075691 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Bulb
Type: Circline Fluor
Qty: 1
Wattage: 30
Finish: Bronze
Product Name: Low Profile Energy Saving Bnz
UPC: 98612075691
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413298
Product Name LK107ES-BNZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details