Capital Lighting, Inc. LK9A-BNZ Fans-Light Kits 413293

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Low Profile Amber Light Kit UPC: 98612307648 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Low Profile Amber Light Kit UPC: 98612307648 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK9A-BNZ Fans-Light Kits - 413293 - Capital Lighting, Inc.
Columbus, OH, USA
LK9A-BNZ Fans-Light Kits
413293
LK9A-BNZ Fans-Light Kits 413293
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Low Profile Amber Light Kit UPC: 98612307648 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Low Profile Amber Light Kit
UPC: 98612307648
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413293
Product Name LK9A-BNZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details