Capital Lighting, Inc. LK25-DI Fans-Light Kits 413256

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Desert ivory Product Name: Bowl Alabaster Light Kit UPC: 98612634751 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Desert ivory Product Name: Bowl Alabaster Light Kit UPC: 98612634751 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK25-DI Fans-Light Kits - 413256 - Capital Lighting, Inc.
Columbus, OH, USA
LK25-DI Fans-Light Kits
413256
LK25-DI Fans-Light Kits 413256
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Desert ivory Product Name: Bowl Alabaster Light Kit UPC: 98612634751 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Desert ivory
Product Name: Bowl Alabaster Light Kit
UPC: 98612634751
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413256
Product Name LK25-DI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details