Capital Lighting, Inc. LK14-DI Fans-Light Kits 413254

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Desert ivory Product Name: Low Profile Frosted Light Kit UPC: 98612474111 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Desert ivory Product Name: Low Profile Frosted Light Kit UPC: 98612474111 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK14-DI Fans-Light Kits - 413254 - Capital Lighting, Inc.
Columbus, OH, USA
LK14-DI Fans-Light Kits
413254
LK14-DI Fans-Light Kits 413254
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Desert ivory Product Name: Low Profile Frosted Light Kit UPC: 98612474111 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: JDE
Qty: 1
Wattage: 100
Finish: Desert ivory
Product Name: Low Profile Frosted Light Kit
UPC: 98612474111
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413254
Product Name LK14-DI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details