Capital Lighting, Inc. LK9-CW Fans-Light Kits 413234

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chalk White Product Name: Low Profile Frosted Light Kit UPC: 98612892243 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chalk White Product Name: Low Profile Frosted Light Kit UPC: 98612892243 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK9-CW Fans-Light Kits - 413234 - Capital Lighting, Inc.
Columbus, OH, USA
LK9-CW Fans-Light Kits
413234
LK9-CW Fans-Light Kits 413234
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chalk White Product Name: Low Profile Frosted Light Kit UPC: 98612892243 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chalk White
Product Name: Low Profile Frosted Light Kit
UPC: 98612892243
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413234
Product Name LK9-CW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details