Capital Lighting, Inc. LK30-CW Fans-Light Kits 413232

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Decorative Metal Edged Frosted UPC: 98612891390 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Decorative Metal Edged Frosted UPC: 98612891390 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK30-CW Fans-Light Kits - 413232 - Capital Lighting, Inc.
Columbus, OH, USA
LK30-CW Fans-Light Kits
413232
LK30-CW Fans-Light Kits 413232
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Decorative Metal Edged Frosted UPC: 98612891390 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chalk White
Product Name: Decorative Metal Edged Frosted
UPC: 98612891390
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413232
Product Name LK30-CW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details