Capital Lighting, Inc. LK25-CW Fans-Light Kits 413230

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chalk White Product Name: Bowl Alabaster Light Kit UPC: 98612890966 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chalk White Product Name: Bowl Alabaster Light Kit UPC: 98612890966 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK25-CW Fans-Light Kits - 413230 - Capital Lighting, Inc.
Columbus, OH, USA
LK25-CW Fans-Light Kits
413230
LK25-CW Fans-Light Kits 413230
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chalk White Product Name: Bowl Alabaster Light Kit UPC: 98612890966 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chalk White
Product Name: Bowl Alabaster Light Kit
UPC: 98612890966
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413230
Product Name LK25-CW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details