Capital Lighting, Inc. LK421A-CS Fans-Light Kits 413226

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cobblestone Product Name: Four Light Light Kit UPC: 98612027072 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cobblestone Product Name: Four Light Light Kit UPC: 98612027072 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK421A-CS Fans-Light Kits - 413226 - Capital Lighting, Inc.
Columbus, OH, USA
LK421A-CS Fans-Light Kits
413226
LK421A-CS Fans-Light Kits 413226
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cobblestone Product Name: Four Light Light Kit UPC: 98612027072 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Cobblestone
Product Name: Four Light Light Kit
UPC: 98612027072
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413226
Product Name LK421A-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details