Capital Lighting, Inc. LK107ES-CS Fans-Light Kits 413202

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Cobblestone Product Name: Low Profile Energy Saving Cs UPC: 98612075783 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Cobblestone Product Name: Low Profile Energy Saving Cs UPC: 98612075783 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK107ES-CS Fans-Light Kits - 413202 - Capital Lighting, Inc.
Columbus, OH, USA
LK107ES-CS Fans-Light Kits
413202
LK107ES-CS Fans-Light Kits 413202
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Circline Fluor Qty: 1 Wattage: 30 Finish: Cobblestone Product Name: Low Profile Energy Saving Cs UPC: 98612075783 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Bulb
Type: Circline Fluor
Qty: 1
Wattage: 30
Finish: Cobblestone
Product Name: Low Profile Energy Saving Cs
UPC: 98612075783
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413202
Product Name LK107ES-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details