Capital Lighting, Inc. 5343-02-11 Bathroom Fixtures-Two Lights 413198

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Vanity Light UPC: 093185039545 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Vanity Light UPC: 093185039545 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5343-02-11 Bathroom Fixtures-Two Lights - 413198 - Capital Lighting, Inc.
Columbus, OH, USA
5343-02-11 Bathroom Fixtures-Two Lights
413198
5343-02-11 Bathroom Fixtures-Two Lights 413198
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Vanity Light UPC: 093185039545 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Iron
Product Name: Two Light Vanity Light
UPC: 093185039545
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413198
Product Name 5343-02-11 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details