Capital Lighting, Inc. 5326-04-32 Bathroom Fixtures-Four Lights 413197

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185039422 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185039422 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5326-04-32 Bathroom Fixtures-Four Lights - 413197 - Capital Lighting, Inc.
Columbus, OH, USA
5326-04-32 Bathroom Fixtures-Four Lights
413197
5326-04-32 Bathroom Fixtures-Four Lights 413197
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185039422 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 10.50
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Vanity Light
UPC: 093185039422
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413197
Product Name 5326-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details