Capital Lighting, Inc. 5327-04-27 Bathroom Fixtures-Four Lights 413193

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Vanity Light UPC: 093185039460 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Vanity Light UPC: 093185039460 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5327-04-27 Bathroom Fixtures-Four Lights - 413193 - Capital Lighting, Inc.
Columbus, OH, USA
5327-04-27 Bathroom Fixtures-Four Lights
413193
5327-04-27 Bathroom Fixtures-Four Lights 413193
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Vanity Light UPC: 093185039460 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.25
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Light Vanity Light
UPC: 093185039460
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413193
Product Name 5327-04-27 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details