Capital Lighting, Inc. 7484-03-41 Bathroom Fixtures-Three Lights 413186

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Wall Sconce UPC: 093185040794 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Wall Sconce UPC: 093185040794 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7484-03-41 Bathroom Fixtures-Three Lights - 413186 - Capital Lighting, Inc.
Columbus, OH, USA
7484-03-41 Bathroom Fixtures-Three Lights
413186
7484-03-41 Bathroom Fixtures-Three Lights 413186
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Wall Sconce UPC: 093185040794 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.75
Extension: 7.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Sienna
Product Name: Three Light Wall Sconce
UPC: 093185040794
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413186
Product Name 7484-03-41 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details