Capital Lighting, Inc. 7484-02-41 Bathroom Fixtures-Two Lights 413184

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Sienna Product Name: Two Light Wall Sconce UPC: 093185040787 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Sienna Product Name: Two Light Wall Sconce UPC: 093185040787 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7484-02-41 Bathroom Fixtures-Two Lights - 413184 - Capital Lighting, Inc.
Columbus, OH, USA
7484-02-41 Bathroom Fixtures-Two Lights
413184
7484-02-41 Bathroom Fixtures-Two Lights 413184
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.75 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Sienna Product Name: Two Light Wall Sconce UPC: 093185040787 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.75
Extension: 7.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic Sienna
Product Name: Two Light Wall Sconce
UPC: 093185040787
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413184
Product Name 7484-02-41 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details