Capital Lighting, Inc. 7493-03-41 Foyer/Hall Lanterns-Open Frame 413181

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Foyer Pendant UPC: 093185040817 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Foyer Pendant UPC: 093185040817 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7493-03-41 Foyer/Hall Lanterns-Open Frame - 413181 - Capital Lighting, Inc.
Columbus, OH, USA
7493-03-41 Foyer/Hall Lanterns-Open Frame
413181
7493-03-41 Foyer/Hall Lanterns-Open Frame 413181
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Foyer Pendant UPC: 093185040817 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Sienna
Product Name: Three Light Foyer Pendant
UPC: 093185040817
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413181
Product Name 7493-03-41 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details